Capital Lighting, Inc. 9756BK Exterior -Post/Pier Head 732079

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.25 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7 Product Name: Three Light Outdoor Post Lantern UPC: 841224014165 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.25 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7 Product Name: Three Light Outdoor Post Lantern UPC: 841224014165 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9756BK Exterior -Post/Pier Head - 732079 - Capital Lighting, Inc.
Columbus, OH, USA
9756BK Exterior -Post/Pier Head
732079
9756BK Exterior -Post/Pier Head 732079
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.25 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7 Product Name: Three Light Outdoor Post Lantern UPC: 841224014165 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 20.25
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 7
Product Name: Three Light Outdoor Post Lantern
UPC: 841224014165
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732079
Product Name 9756BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details