Capital Lighting, Inc. 9752BK Exterior -Wall Mount 732077

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 22.25 Extension: 13.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 11 Product Name: Two Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014103 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 22.25 Extension: 13.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 11 Product Name: Two Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014103 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9752BK Exterior -Wall Mount - 732077 - Capital Lighting, Inc.
Columbus, OH, USA
9752BK Exterior -Wall Mount
732077
9752BK Exterior -Wall Mount 732077
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 22.25 Extension: 13.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 11 Product Name: Two Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014103 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 22.25
Extension: 13.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Weight: 11
Product Name: Two Light Outdoor Wall Lantern Top Arm Mount
UPC: 841224014103
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732077
Product Name 9752BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details