Capital Lighting, Inc. 9753BK Exterior -Wall Mount 732076

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 24.00 Extension: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 15 Product Name: Three Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014127 Category: Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 24.00 Extension: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 15 Product Name: Three Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014127 Category: Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
9753BK Exterior -Wall Mount - 732076 - Capital Lighting, Inc.
Columbus, OH, USA
9753BK Exterior -Wall Mount
732076
9753BK Exterior -Wall Mount 732076
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 24.00 Extension: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 15 Product Name: Three Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014127 Category: Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 24.00
Extension: 16.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 15
Product Name: Three Light Outdoor Wall Lantern Top Arm Mount
UPC: 841224014127
Category: Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732076
Product Name 9753BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details