Capital Lighting, Inc. 9721TS Exterior -Wall Mount 732072

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 11 Product Name: One Light Outdoor Wall Fixture UPC: 841224008911 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 11 Product Name: One Light Outdoor Wall Fixture UPC: 841224008911 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9721TS Exterior -Wall Mount - 732072 - Capital Lighting, Inc.
Columbus, OH, USA
9721TS Exterior -Wall Mount
732072
9721TS Exterior -Wall Mount 732072
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 11 Product Name: One Light Outdoor Wall Fixture UPC: 841224008911 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise
Weight: 11
Product Name: One Light Outdoor Wall Fixture
UPC: 841224008911
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732072
Product Name 9721TS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details