Capital Lighting, Inc. 9729BK Exterior -Wall Mt./Flush 732069

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 31.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 19 Product Name: Three Light Outdoor Wall Fixture UPC: 841224015285 Category: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 31.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 19 Product Name: Three Light Outdoor Wall Fixture UPC: 841224015285 Category: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9729BK Exterior -Wall Mt./Flush - 732069 - Capital Lighting, Inc.
Columbus, OH, USA
9729BK Exterior -Wall Mt./Flush
732069
9729BK Exterior -Wall Mt./Flush 732069
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 31.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 19 Product Name: Three Light Outdoor Wall Fixture UPC: 841224015285 Category: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 31.00
Extension: 16
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 19
Product Name: Three Light Outdoor Wall Fixture
UPC: 841224015285
Category: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732069
Product Name 9729BK Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details