Capital Lighting, Inc. 9864BK Exterior -Hanging 732062

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9 Product Name: Three Light Hanging Outdoor Lantern UPC: 841224009406 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9 Product Name: Three Light Hanging Outdoor Lantern UPC: 841224009406 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9864BK Exterior -Hanging - 732062 - Capital Lighting, Inc.
Columbus, OH, USA
9864BK Exterior -Hanging
732062
9864BK Exterior -Hanging 732062
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9 Product Name: Three Light Hanging Outdoor Lantern UPC: 841224009406 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Extension: 9
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 9
Product Name: Three Light Hanging Outdoor Lantern
UPC: 841224009406
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732062
Product Name 9864BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details