Capital Lighting, Inc. 9860BK Exterior -Wall Mount 732061

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 19 Product Name: Four Light Wall Mount Outdoor Lantern UPC: 841224009369 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 19 Product Name: Four Light Wall Mount Outdoor Lantern UPC: 841224009369 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9860BK Exterior -Wall Mount - 732061 - Capital Lighting, Inc.
Columbus, OH, USA
9860BK Exterior -Wall Mount
732061
9860BK Exterior -Wall Mount 732061
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 19 Product Name: Four Light Wall Mount Outdoor Lantern UPC: 841224009369 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 30.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Weight: 19
Product Name: Four Light Wall Mount Outdoor Lantern
UPC: 841224009369
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732061
Product Name 9860BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details