Capital Lighting, Inc. 9867BK Exterior -Wall Mount 732060

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Wall Mount Outdoor Lantern UPC: 841224009468 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Wall Mount Outdoor Lantern UPC: 841224009468 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9867BK Exterior -Wall Mount - 732060 - Capital Lighting, Inc.
Columbus, OH, USA
9867BK Exterior -Wall Mount
732060
9867BK Exterior -Wall Mount 732060
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Wall Mount Outdoor Lantern UPC: 841224009468 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 22.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 7
Product Name: One Light Wall Mount Outdoor Lantern
UPC: 841224009468
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732060
Product Name 9867BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details