Capital Lighting, Inc. 9722BK Exterior -Wall Mount 732045

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.00 Extension: 12.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 12 Product Name: Two Light Outdoor Wall Fixture UPC: 841224008928 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.00 Extension: 12.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 12 Product Name: Two Light Outdoor Wall Fixture UPC: 841224008928 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9722BK Exterior -Wall Mount - 732045 - Capital Lighting, Inc.
Columbus, OH, USA
9722BK Exterior -Wall Mount
732045
9722BK Exterior -Wall Mount 732045
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 27.00 Extension: 12.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 12 Product Name: Two Light Outdoor Wall Fixture UPC: 841224008928 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 27.00
Extension: 12.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Weight: 12
Product Name: Two Light Outdoor Wall Fixture
UPC: 841224008928
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732045
Product Name 9722BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details