Capital Lighting, Inc. 9726TS Exterior -Wall Mount 732043

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 6 Product Name: One Light Outdoor Wall Fixture UPC: 841224009017 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 6 Product Name: One Light Outdoor Wall Fixture UPC: 841224009017 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9726TS Exterior -Wall Mount - 732043 - Capital Lighting, Inc.
Columbus, OH, USA
9726TS Exterior -Wall Mount
732043
9726TS Exterior -Wall Mount 732043
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 6 Product Name: One Light Outdoor Wall Fixture UPC: 841224009017 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise
Weight: 6
Product Name: One Light Outdoor Wall Fixture
UPC: 841224009017
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732043
Product Name 9726TS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details