Capital Lighting, Inc. 9721BK Exterior -Wall Mount 732040

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9 Product Name: One Light Outdoor Wall Fixture UPC: 841224008904 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9 Product Name: One Light Outdoor Wall Fixture UPC: 841224008904 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9721BK Exterior -Wall Mount - 732040 - Capital Lighting, Inc.
Columbus, OH, USA
9721BK Exterior -Wall Mount
732040
9721BK Exterior -Wall Mount 732040
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9 Product Name: One Light Outdoor Wall Fixture UPC: 841224008904 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 9
Product Name: One Light Outdoor Wall Fixture
UPC: 841224008904
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732040
Product Name 9721BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details