Capital Lighting, Inc. 9860RU Exterior -Wall Mount 732037

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 19 Product Name: Four Light Wall Mount Outdoor Lantern UPC: 841224009376 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 19 Product Name: Four Light Wall Mount Outdoor Lantern UPC: 841224009376 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9860RU Exterior -Wall Mount - 732037 - Capital Lighting, Inc.
Columbus, OH, USA
9860RU Exterior -Wall Mount
732037
9860RU Exterior -Wall Mount 732037
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Weight: 19 Product Name: Four Light Wall Mount Outdoor Lantern UPC: 841224009376 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 30.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rust
Weight: 19
Product Name: Four Light Wall Mount Outdoor Lantern
UPC: 841224009376
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732037
Product Name 9860RU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details