Capital Lighting, Inc. 9237BK Exterior -Ceiling Mount 732018

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Extension: 2 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Poly Weight: 2 Product Name: Outdoor Poly Ceiling Fixture UPC: 841224008768 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Extension: 2 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Poly Weight: 2 Product Name: Outdoor Poly Ceiling Fixture UPC: 841224008768 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9237BK Exterior -Ceiling Mount - 732018 - Capital Lighting, Inc.
Columbus, OH, USA
9237BK Exterior -Ceiling Mount
732018
9237BK Exterior -Ceiling Mount 732018
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Extension: 2 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Poly Weight: 2 Product Name: Outdoor Poly Ceiling Fixture UPC: 841224008768 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 5.00
Extension: 2
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black Poly
Weight: 2
Product Name: Outdoor Poly Ceiling Fixture
UPC: 841224008768
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732018
Product Name 9237BK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details