Capital Lighting, Inc. 9802WH Exterior -Ceiling Mount 732017

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Weight: 5 Product Name: Three Light Outdoor Ceiling Fixture UPC: 841224009079 Category: Ceiling Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Weight: 5 Product Name: Three Light Outdoor Ceiling Fixture UPC: 841224009079 Category: Ceiling Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9802WH Exterior -Ceiling Mount - 732017 - Capital Lighting, Inc.
Columbus, OH, USA
9802WH Exterior -Ceiling Mount
732017
9802WH Exterior -Ceiling Mount 732017
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Weight: 5 Product Name: Three Light Outdoor Ceiling Fixture UPC: 841224009079 Category: Ceiling Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.50
Extension: 5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: White
Weight: 5
Product Name: Three Light Outdoor Ceiling Fixture
UPC: 841224009079
Category: Ceiling
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732017
Product Name 9802WH Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details