Capital Lighting, Inc. 9825RU Exterior -Wall Mount 732014

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Weight: 14 Product Name: Cast Outdoor Lantern UPC: 841224009246 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Weight: 14 Product Name: Cast Outdoor Lantern UPC: 841224009246 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9825RU Exterior -Wall Mount - 732014 - Capital Lighting, Inc.
Columbus, OH, USA
9825RU Exterior -Wall Mount
732014
9825RU Exterior -Wall Mount 732014
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Weight: 14 Product Name: Cast Outdoor Lantern UPC: 841224009246 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rust
Weight: 14
Product Name: Cast Outdoor Lantern
UPC: 841224009246
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732014
Product Name 9825RU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details