Capital Lighting, Inc. 9850BK Exterior -Wall Mount 732013

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 4 Product Name: Cast Outdoor Lantern UPC: 841224009338 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 4 Product Name: Cast Outdoor Lantern UPC: 841224009338 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9850BK Exterior -Wall Mount - 732013 - Capital Lighting, Inc.
Columbus, OH, USA
9850BK Exterior -Wall Mount
732013
9850BK Exterior -Wall Mount 732013
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 4 Product Name: Cast Outdoor Lantern UPC: 841224009338 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 4
Product Name: Cast Outdoor Lantern
UPC: 841224009338
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732013
Product Name 9850BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details