Capital Lighting, Inc. 9939WH Exterior -Ceiling Mount 732004

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Steel Weight: 5 Product Name: Two Light Carport Fixture UPC: 841224009574 Category: Carport Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Steel Weight: 5 Product Name: Two Light Carport Fixture UPC: 841224009574 Category: Carport Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9939WH Exterior -Ceiling Mount - 732004 - Capital Lighting, Inc.
Columbus, OH, USA
9939WH Exterior -Ceiling Mount
732004
9939WH Exterior -Ceiling Mount 732004
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Steel Weight: 5 Product Name: Two Light Carport Fixture UPC: 841224009574 Category: Carport Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White Steel
Weight: 5
Product Name: Two Light Carport Fixture
UPC: 841224009574
Category: Carport
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732004
Product Name 9939WH Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details