Capital Lighting, Inc. 9502 Exterior -Spot Lights 732000

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Extension: 5.5 Bulb Qty: 2 Wattage: 150 Finish: White Weight: 12 Product Name: Two Light Cast Floodlight UPC: 841224008850 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Extension: 5.5 Bulb Qty: 2 Wattage: 150 Finish: White Weight: 12 Product Name: Two Light Cast Floodlight UPC: 841224008850 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9502 Exterior -Spot Lights - 732000 - Capital Lighting, Inc.
Columbus, OH, USA
9502 Exterior -Spot Lights
732000
9502 Exterior -Spot Lights 732000
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Extension: 5.5 Bulb Qty: 2 Wattage: 150 Finish: White Weight: 12 Product Name: Two Light Cast Floodlight UPC: 841224008850 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 5.00
Extension: 5.5
Bulb
Qty: 2
Wattage: 150
Finish: White
Weight: 12
Product Name: Two Light Cast Floodlight
UPC: 841224008850
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732000
Product Name 9502 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details