Capital Lighting, Inc. 5221-3 ORB Bathroom Fixtures-Three Lights 731921

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 24``Wx4.5``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 24``Wx4.5``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
5221-3 ORB Bathroom Fixtures-Three Lights - 731921 - Capital Lighting, Inc.
Columbus, OH, USA
5221-3 ORB Bathroom Fixtures-Three Lights
731921
5221-3 ORB Bathroom Fixtures-Three Lights 731921
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Marbled Safety Listing: Damp Canopy: 24``Wx4.5``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Vanity
Category: Bath Fixture
Glass: Marbled
Safety Listing: Damp
Canopy: 24``Wx4.5``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731921
Product Name 5221-3 ORB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details