Capital Lighting, Inc. 3349NI Pendants-Glass Down 731875

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 6.8 Product Name: One Light Pendant UPC: 783927172677 Category: Pendants Glass: Brilliant white Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 6.8 Product Name: One Light Pendant UPC: 783927172677 Category: Pendants Glass: Brilliant white Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3349NI Pendants-Glass Down - 731875 - Capital Lighting, Inc.
Columbus, OH, USA
3349NI Pendants-Glass Down
731875
3349NI Pendants-Glass Down 731875
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 6.8 Product Name: One Light Pendant UPC: 783927172677 Category: Pendants Glass: Brilliant white Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Weight: 6.8
Product Name: One Light Pendant
UPC: 783927172677
Category: Pendants
Glass: Brilliant white
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731875
Product Name 3349NI Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details