Capital Lighting, Inc. 3348NI Pendants-Bowl Style 731872

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One Light Inverted Pendant UPC: 783927172691 Category: Inverted Pendant Glass: Satin-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One Light Inverted Pendant UPC: 783927172691 Category: Inverted Pendant Glass: Satin-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3348NI Pendants-Bowl Style - 731872 - Capital Lighting, Inc.
Columbus, OH, USA
3348NI Pendants-Bowl Style
731872
3348NI Pendants-Bowl Style 731872
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One Light Inverted Pendant UPC: 783927172691 Category: Inverted Pendant Glass: Satin-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: One Light Inverted Pendant
UPC: 783927172691
Category: Inverted Pendant
Glass: Satin-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731872
Product Name 3348NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details