Capital Lighting, Inc. 9886BK Exterior -Ceiling Mount 731853

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Weight: 3.85 Product Name: Two Light Outdoor Fixture UPC: 783927165716 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Weight: 3.85 Product Name: Two Light Outdoor Fixture UPC: 783927165716 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9886BK Exterior -Ceiling Mount - 731853 - Capital Lighting, Inc.
Columbus, OH, USA
9886BK Exterior -Ceiling Mount
731853
9886BK Exterior -Ceiling Mount 731853
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Weight: 3.85 Product Name: Two Light Outdoor Fixture UPC: 783927165716 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Black
Weight: 3.85
Product Name: Two Light Outdoor Fixture
UPC: 783927165716
Category: Outdoor Ceiling
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731853
Product Name 9886BK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details