Capital Lighting, Inc. 5449NI Bathroom Fixtures-Four Lights 731846

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.1 Product Name: Four Light Wall Mounted Bath Light UPC: 783927172745 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.1 Product Name: Four Light Wall Mounted Bath Light UPC: 783927172745 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5449NI Bathroom Fixtures-Four Lights - 731846 - Capital Lighting, Inc.
Columbus, OH, USA
5449NI Bathroom Fixtures-Four Lights
731846
5449NI Bathroom Fixtures-Four Lights 731846
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.1 Product Name: Four Light Wall Mounted Bath Light UPC: 783927172745 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 7.1
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927172745
Category: Wall Mounted Bath Fixture
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731846
Product Name 5449NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details