Capital Lighting, Inc. 9826TZG Exterior -Hanging 731827

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tannery Bronze Weight: 6.6 Product Name: One Light Outdoor Fixture UPC: 783927173254 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 25``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tannery Bronze Weight: 6.6 Product Name: One Light Outdoor Fixture UPC: 783927173254 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 25``

Suppliers

Company
Product
Description
Supplier Links
9826TZG Exterior -Hanging - 731827 - Capital Lighting, Inc.
Columbus, OH, USA
9826TZG Exterior -Hanging
731827
9826TZG Exterior -Hanging 731827
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tannery Bronze Weight: 6.6 Product Name: One Light Outdoor Fixture UPC: 783927173254 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 25``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Tannery Bronze
Weight: 6.6
Product Name: One Light Outdoor Fixture
UPC: 783927173254
Category: Outdoor Ceiling
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 25``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731827
Product Name 9826TZG Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details