Capital Lighting, Inc. 9562TZG Exterior -Post/Pier Head 731808

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tannery Bronze Weight: 7.2 Product Name: One Light Outdoor Fixture UPC: 783927173483 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tannery Bronze Weight: 7.2 Product Name: One Light Outdoor Fixture UPC: 783927173483 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9562TZG Exterior -Post/Pier Head - 731808 - Capital Lighting, Inc.
Columbus, OH, USA
9562TZG Exterior -Post/Pier Head
731808
9562TZG Exterior -Post/Pier Head 731808
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tannery Bronze Weight: 7.2 Product Name: One Light Outdoor Fixture UPC: 783927173483 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Tannery Bronze
Weight: 7.2
Product Name: One Light Outdoor Fixture
UPC: 783927173483
Category: Outdoor Post Lanterns
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731808
Product Name 9562TZG Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details