Capital Lighting, Inc. P101-084 Lamps-Desk/Piano Lamps 731780

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 17.00 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Nickel Weight: 5.87 Product Name: One Light Pharmacy Lamp Category: Table Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 17.00 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Nickel Weight: 5.87 Product Name: One Light Pharmacy Lamp Category: Table Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P101-084 Lamps-Desk/Piano Lamps - 731780 - Capital Lighting, Inc.
Columbus, OH, USA
P101-084 Lamps-Desk/Piano Lamps
731780
P101-084 Lamps-Desk/Piano Lamps 731780
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 17.00 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Nickel Weight: 5.87 Product Name: One Light Pharmacy Lamp Category: Table Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 17.00
Bulb
Type: Halogen
Qty: 1
Wattage: 40
Finish: Nickel
Weight: 5.87
Product Name: One Light Pharmacy Lamp
Category: Table Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731780
Product Name P101-084 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details