Capital Lighting, Inc. P033-077 Pendants-Drum Shade 731754

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 7.48 Product Name: Three Light Pendant Category: Pendant Glass: Perforated Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 7.48 Product Name: Three Light Pendant Category: Pendant Glass: Perforated Steel

Suppliers

Company
Product
Description
Supplier Links
P033-077 Pendants-Drum Shade - 731754 - Capital Lighting, Inc.
Columbus, OH, USA
P033-077 Pendants-Drum Shade
731754
P033-077 Pendants-Drum Shade 731754
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 7.48 Product Name: Three Light Pendant Category: Pendant Glass: Perforated Steel

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 7.48
Product Name: Three Light Pendant
Category: Pendant
Glass: Perforated Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731754
Product Name P033-077 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details