Capital Lighting, Inc. 3623PB Semi-Flush Mts.-Bowl Style 731589

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 5 Product Name: Three Light Semi Flush UPC: 783927161756 Category: Semi-Flush Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 5 Product Name: Three Light Semi Flush UPC: 783927161756 Category: Semi-Flush Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3623PB Semi-Flush Mts.-Bowl Style - 731589 - Capital Lighting, Inc.
Columbus, OH, USA
3623PB Semi-Flush Mts.-Bowl Style
731589
3623PB Semi-Flush Mts.-Bowl Style 731589
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 5 Product Name: Three Light Semi Flush UPC: 783927161756 Category: Semi-Flush Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 5
Product Name: Three Light Semi Flush
UPC: 783927161756
Category: Semi-Flush
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731589
Product Name 3623PB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details