Capital Lighting, Inc. 6719PB Sconces-Single Glass 731584

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Wall Mount UPC: 783927161206 Category: Wall Fixtures Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Wall Mount UPC: 783927161206 Category: Wall Fixtures Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6719PB Sconces-Single Glass - 731584 - Capital Lighting, Inc.
Columbus, OH, USA
6719PB Sconces-Single Glass
731584
6719PB Sconces-Single Glass 731584
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Wall Mount UPC: 783927161206 Category: Wall Fixtures Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 6.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: One Light Wall Mount
UPC: 783927161206
Category: Wall Fixtures
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731584
Product Name 6719PB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details