Capital Lighting, Inc. 3802TZ Island/Pool Table-2 Light Bar 731582

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 6.95 Product Name: Two Light Island Light UPC: 783927147712 Category: Island Light Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Wire: 112``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 6.95 Product Name: Two Light Island Light UPC: 783927147712 Category: Island Light Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Wire: 112``

Suppliers

Company
Product
Description
Supplier Links
3802TZ Island/Pool Table-2 Light Bar - 731582 - Capital Lighting, Inc.
Columbus, OH, USA
3802TZ Island/Pool Table-2 Light Bar
731582
3802TZ Island/Pool Table-2 Light Bar 731582
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 6.95 Product Name: Two Light Island Light UPC: 783927147712 Category: Island Light Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Wire: 112``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Tannery Bronze
Weight: 6.95
Product Name: Two Light Island Light
UPC: 783927147712
Category: Island Light
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Wire: 112``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731582
Product Name 3802TZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details