Capital Lighting, Inc. 8065NI Flush Mounts-Bowl Style 731555

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 4.75 Product Name: Three Light Flush Mount UPC: 783927169530 Category: Flush Mount Incandescent Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 4.75 Product Name: Three Light Flush Mount UPC: 783927169530 Category: Flush Mount Incandescent Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8065NI Flush Mounts-Bowl Style - 731555 - Capital Lighting, Inc.
Columbus, OH, USA
8065NI Flush Mounts-Bowl Style
731555
8065NI Flush Mounts-Bowl Style 731555
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 4.75 Product Name: Three Light Flush Mount UPC: 783927169530 Category: Flush Mount Incandescent Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 4.75
Product Name: Three Light Flush Mount
UPC: 783927169530
Category: Flush Mount Incandescent
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731555
Product Name 8065NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details