Capital Lighting, Inc. 3623AB Semi-Flush Mts.-Bowl Style 731525

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 5 Product Name: Three Light Semi Flush UPC: 783927161732 Category: Semi-Flush Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 5 Product Name: Three Light Semi Flush UPC: 783927161732 Category: Semi-Flush Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3623AB Semi-Flush Mts.-Bowl Style - 731525 - Capital Lighting, Inc.
Columbus, OH, USA
3623AB Semi-Flush Mts.-Bowl Style
731525
3623AB Semi-Flush Mts.-Bowl Style 731525
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 5 Product Name: Three Light Semi Flush UPC: 783927161732 Category: Semi-Flush Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Weight: 5
Product Name: Three Light Semi Flush
UPC: 783927161732
Category: Semi-Flush
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731525
Product Name 3623AB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details