Capital Lighting, Inc. 5972DBK Bathroom Fixtures-Two Lights 731518

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Distressed Black Weight: 4.15 Product Name: Two Light Wall Mounted Bath Light UPC: 783927173698 Category: Wall Mounted Bath Fixture Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Distressed Black Weight: 4.15 Product Name: Two Light Wall Mounted Bath Light UPC: 783927173698 Category: Wall Mounted Bath Fixture Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5972DBK Bathroom Fixtures-Two Lights - 731518 - Capital Lighting, Inc.
Columbus, OH, USA
5972DBK Bathroom Fixtures-Two Lights
731518
5972DBK Bathroom Fixtures-Two Lights 731518
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Distressed Black Weight: 4.15 Product Name: Two Light Wall Mounted Bath Light UPC: 783927173698 Category: Wall Mounted Bath Fixture Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.50
Length 8.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Distressed Black
Weight: 4.15
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927173698
Category: Wall Mounted Bath Fixture
Glass: Sunrise marble
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731518
Product Name 5972DBK Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details