Capital Lighting, Inc. 1848DBK Mid. Chandeliers-Glass Up 731514

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Distressed Black Weight: 24.55 Product Name: Nine Light Chandelier UPC: 783927174022 Category: Chandeliers Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Distressed Black Weight: 24.55 Product Name: Nine Light Chandelier UPC: 783927174022 Category: Chandeliers Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
1848DBK Mid. Chandeliers-Glass Up - 731514 - Capital Lighting, Inc.
Columbus, OH, USA
1848DBK Mid. Chandeliers-Glass Up
731514
1848DBK Mid. Chandeliers-Glass Up 731514
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Distressed Black Weight: 24.55 Product Name: Nine Light Chandelier UPC: 783927174022 Category: Chandeliers Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Distressed Black
Weight: 24.55
Product Name: Nine Light Chandelier
UPC: 783927174022
Category: Chandeliers
Glass: Sunrise marble
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731514
Product Name 1848DBK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details