Capital Lighting, Inc. 5974DBK Bathroom Fixtures-Four Lights 731507

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Distressed Black Weight: 8.45 Product Name: Four Light Wall Mounted Bath Light UPC: 783927173704 Category: Wall Mounted Bath Fixture Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Distressed Black Weight: 8.45 Product Name: Four Light Wall Mounted Bath Light UPC: 783927173704 Category: Wall Mounted Bath Fixture Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5974DBK Bathroom Fixtures-Four Lights - 731507 - Capital Lighting, Inc.
Columbus, OH, USA
5974DBK Bathroom Fixtures-Four Lights
731507
5974DBK Bathroom Fixtures-Four Lights 731507
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Distressed Black Weight: 8.45 Product Name: Four Light Wall Mounted Bath Light UPC: 783927173704 Category: Wall Mounted Bath Fixture Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 8.50
Length 8.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Distressed Black
Weight: 8.45
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927173704
Category: Wall Mounted Bath Fixture
Glass: Sunrise marble
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731507
Product Name 5974DBK Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details