Capital Lighting, Inc. 8114DBK Flush Mounts-Bowl Style 731506

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Distressed Black Weight: 3.7 Product Name: Two Light Flush Mount UPC: 783927172813 Category: Flush Mount Incandescent Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Distressed Black Weight: 3.7 Product Name: Two Light Flush Mount UPC: 783927172813 Category: Flush Mount Incandescent Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8114DBK Flush Mounts-Bowl Style - 731506 - Capital Lighting, Inc.
Columbus, OH, USA
8114DBK Flush Mounts-Bowl Style
731506
8114DBK Flush Mounts-Bowl Style 731506
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Distressed Black Weight: 3.7 Product Name: Two Light Flush Mount UPC: 783927172813 Category: Flush Mount Incandescent Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Distressed Black
Weight: 3.7
Product Name: Two Light Flush Mount
UPC: 783927172813
Category: Flush Mount Incandescent
Glass: Sunrise marble
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731506
Product Name 8114DBK Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details