Capital Lighting, Inc. P2974-084 Lamps-Desk/Piano Lamps 731470

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Nickel Weight: 8.14 Product Name: One Light Accent Task Lamp Category: Task Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Nickel Weight: 8.14 Product Name: One Light Accent Task Lamp Category: Task Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P2974-084 Lamps-Desk/Piano Lamps - 731470 - Capital Lighting, Inc.
Columbus, OH, USA
P2974-084 Lamps-Desk/Piano Lamps
731470
P2974-084 Lamps-Desk/Piano Lamps 731470
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Nickel Weight: 8.14 Product Name: One Light Accent Task Lamp Category: Task Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.00
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Nickel
Weight: 8.14
Product Name: One Light Accent Task Lamp
Category: Task Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731470
Product Name P2974-084 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details