Capital Lighting, Inc. P5044-084 Bathroom Fixtures-Three Lights 731434

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 4.75 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: Nickel Weight: 4.05 Product Name: Three Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 4.75 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: Nickel Weight: 4.05 Product Name: Three Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5044-084 Bathroom Fixtures-Three Lights - 731434 - Capital Lighting, Inc.
Columbus, OH, USA
P5044-084 Bathroom Fixtures-Three Lights
731434
P5044-084 Bathroom Fixtures-Three Lights 731434
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 4.75 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: Nickel Weight: 4.05 Product Name: Three Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 4.75
Extension: 4
Bulb
Type: Xenon
Qty: 3
Wattage: 40
Finish: Nickel
Weight: 4.05
Product Name: Three Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731434
Product Name P5044-084 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details