Capital Lighting, Inc. N6343-196 Pendants-Bowl Style 731420

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 35.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Other Weight: 56.32 Product Name: Five Light Pendant UPC: 840254023413 Category: Pendant Glass: Antique White Alabaster Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 35.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Other Weight: 56.32 Product Name: Five Light Pendant UPC: 840254023413 Category: Pendant Glass: Antique White Alabaster Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6343-196 Pendants-Bowl Style - 731420 - Capital Lighting, Inc.
Columbus, OH, USA
N6343-196 Pendants-Bowl Style
731420
N6343-196 Pendants-Bowl Style 731420
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 35.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Other Weight: 56.32 Product Name: Five Light Pendant UPC: 840254023413 Category: Pendant Glass: Antique White Alabaster Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 35.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Other
Weight: 56.32
Product Name: Five Light Pendant
UPC: 840254023413
Category: Pendant
Glass: Antique White Alabaster
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731420
Product Name N6343-196 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details