Capital Lighting, Inc. P603-3-615 Lamps-Swing Arm-Wall 731411

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 10.98 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 10.98 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P603-3-615 Lamps-Swing Arm-Wall - 731411 - Capital Lighting, Inc.
Columbus, OH, USA
P603-3-615 Lamps-Swing Arm-Wall
731411
P603-3-615 Lamps-Swing Arm-Wall 731411
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 10.98 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 44.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 10.98
Product Name: One Light Floor Lamp
Category: Floor Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731411
Product Name P603-3-615 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details