Capital Lighting, Inc. 8202-61 Exterior -Wall Mount 731376

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8202-61 Exterior -Wall Mount - 731376 - Capital Lighting, Inc.
Columbus, OH, USA
8202-61 Exterior -Wall Mount
731376
8202-61 Exterior -Wall Mount 731376
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.75
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Rust
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731376
Product Name 8202-61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details