Capital Lighting, Inc. 8202-94 Exterior -Wall Mount 731374

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8202-94 Exterior -Wall Mount - 731374 - Capital Lighting, Inc.
Columbus, OH, USA
8202-94 Exterior -Wall Mount
731374
8202-94 Exterior -Wall Mount 731374
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.75
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731374
Product Name 8202-94 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details