Capital Lighting, Inc. 8612-A61 Exterior -Wall Mount 731371

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 10 Bulb Qty: 2 Wattage: 60 Finish: Vintage Rust Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 10 Bulb Qty: 2 Wattage: 60 Finish: Vintage Rust Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8612-A61 Exterior -Wall Mount - 731371 - Capital Lighting, Inc.
Columbus, OH, USA
8612-A61 Exterior -Wall Mount
731371
8612-A61 Exterior -Wall Mount 731371
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 10 Bulb Qty: 2 Wattage: 60 Finish: Vintage Rust Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.50
Extension: 10
Bulb
Qty: 2
Wattage: 60
Finish: Vintage Rust
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731371
Product Name 8612-A61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details