Capital Lighting, Inc. 9142-407 Exterior -Wall Mount 731349

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.25 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Prussian Gold Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.25 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Prussian Gold Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9142-407 Exterior -Wall Mount - 731349 - Capital Lighting, Inc.
Columbus, OH, USA
9142-407 Exterior -Wall Mount
731349
9142-407 Exterior -Wall Mount 731349
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.25 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Prussian Gold Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.25
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Prussian Gold
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731349
Product Name 9142-407 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details