Capital Lighting, Inc. 1641FB Sconces-Pocket 731346

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Extension: 5.5 Bulb Qty: 2 Wattage: 60 Finish: French Brass Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Extension: 5.5 Bulb Qty: 2 Wattage: 60 Finish: French Brass Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1641FB Sconces-Pocket - 731346 - Capital Lighting, Inc.
Columbus, OH, USA
1641FB Sconces-Pocket
731346
1641FB Sconces-Pocket 731346
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Extension: 5.5 Bulb Qty: 2 Wattage: 60 Finish: French Brass Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.00
Extension: 5.5
Bulb
Qty: 2
Wattage: 60
Finish: French Brass
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731346
Product Name 1641FB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details