Capital Lighting, Inc. 1651MB Sconces-Single Candle 731345

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 5 Bulb Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 5 Bulb Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1651MB Sconces-Single Candle - 731345 - Capital Lighting, Inc.
Columbus, OH, USA
1651MB Sconces-Single Candle
731345
1651MB Sconces-Single Candle 731345
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Extension: 5 Bulb Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.00
Extension: 5
Bulb
Qty: 1
Wattage: 60
Finish: Mahogany Bronze
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731345
Product Name 1651MB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details