Capital Lighting, Inc. 1765MB Large Chandeliers-Glass Shade 731179

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 47.00 Bulb Qty: 15 Wattage: 60 Finish: Mahogany Bronze Product Name: 15 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 47.00 Bulb Qty: 15 Wattage: 60 Finish: Mahogany Bronze Product Name: 15 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1765MB Large Chandeliers-Glass Shade - 731179 - Capital Lighting, Inc.
Columbus, OH, USA
1765MB Large Chandeliers-Glass Shade
731179
1765MB Large Chandeliers-Glass Shade 731179
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 47.00 Bulb Qty: 15 Wattage: 60 Finish: Mahogany Bronze Product Name: 15 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 47.00
Bulb
Qty: 15
Wattage: 60
Finish: Mahogany Bronze
Product Name: 15 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731179
Product Name 1765MB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details