Capital Lighting, Inc. 9859TZ Exterior -Ceiling Mount 730993

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 2.1 Product Name: One Light Flush Mount UPC: 783927166027 Category: Outdoor Ceiling Glass: Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 2.1 Product Name: One Light Flush Mount UPC: 783927166027 Category: Outdoor Ceiling Glass: Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9859TZ Exterior -Ceiling Mount - 730993 - Capital Lighting, Inc.
Columbus, OH, USA
9859TZ Exterior -Ceiling Mount
730993
9859TZ Exterior -Ceiling Mount 730993
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 2.1 Product Name: One Light Flush Mount UPC: 783927166027 Category: Outdoor Ceiling Glass: Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 2.1
Product Name: One Light Flush Mount
UPC: 783927166027
Category: Outdoor Ceiling
Glass: Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730993
Product Name 9859TZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details