Capital Lighting, Inc. 70407 Lamps-Desk/Piano Lamps 730986

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 5.5 Product Name: One Light Table Lamp UPC: 038463009155 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 5.5 Product Name: One Light Table Lamp UPC: 038463009155 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70407 Lamps-Desk/Piano Lamps - 730986 - Capital Lighting, Inc.
Columbus, OH, USA
70407 Lamps-Desk/Piano Lamps
730986
70407 Lamps-Desk/Piano Lamps 730986
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 5.5 Product Name: One Light Table Lamp UPC: 038463009155 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 14.50
Length 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 5.5
Product Name: One Light Table Lamp
UPC: 038463009155
Category: Lamps Desk
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730986
Product Name 70407 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details