Capital Lighting, Inc. 70406 Lamps-Desk/Piano Lamps 730984

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 5.5 Product Name: One Light Table Lamp UPC: 038463009148 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 5.5 Product Name: One Light Table Lamp UPC: 038463009148 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70406 Lamps-Desk/Piano Lamps - 730984 - Capital Lighting, Inc.
Columbus, OH, USA
70406 Lamps-Desk/Piano Lamps
730984
70406 Lamps-Desk/Piano Lamps 730984
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 5.5 Product Name: One Light Table Lamp UPC: 038463009148 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 5.5
Product Name: One Light Table Lamp
UPC: 038463009148
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730984
Product Name 70406 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details